Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Typical Current Rating | 10A |
---|---|
Interface Plating | Gold (Au) |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .6mm, .024in |
Mating Tab Width | .063in, 1.6mm |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Wire Size Search | .25mm², .2mm², .22mm², .5mm², 21AWG, 23AWG, 22AWG, .35mm², .4mm², .3mm², 20AWG |
Wire Insulation Diameter | .047in, 1.2mm |
Wire Size | .2 – .5mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 7000 |
Packaging Method | Reel |
Sealable | No |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MT2 A REC 1.6 CONTACT SRC AU | Farnell |
MICRO TIM2 KONTAKT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 964261-3?
Additional datasheets, footprints and schematics for 964261-3 are listed on our Part Details page. You can also find images and similar parts to 964261-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964261-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964261-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964261-3 fall under?
The 964261-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964261-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964261-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 964261-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964261-3 have stock available?
Authorised distributors including Avnet America, Farnell, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 964261-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964261-3 often in real-time on the comparison pages.
What if I can't find stock of 964261-3?
You can fill out our help required form which you can use to request a quote for 964261-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.