Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now | |
TTI Europe
from US$0.06
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Gender | Pin |
---|---|
Contact Termination Type | Crimp |
For Use With | AMP Housing Connectors |
SVHC | No SVHC |
RoHS Compliant | Yes |
TAB A 1.6X0.6 CONTACT CF SWS S | TTI Europe |
Tab 1,6X0,6 |Amp Te Connectivity 964270-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
TAB 1,6X0,6 | Boersig |
Junior Power Timer Contact TAB 1,6X0,6 | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 964270-2?
Additional datasheets, footprints and schematics for 964270-2 are listed on our Part Details page. You can also find images and similar parts to 964270-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964270-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964270-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964270-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 964270-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 964270-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 964270-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964270-2 often in real-time on the comparison pages.
What if I can't find stock of 964270-2?
You can fill out our help required form which you can use to request a quote for 964270-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.