Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.12 |
1,300
|
Buy Now | |
TTI Europe | US$0.10 |
102,000
|
Buy Now | |
Newark Electronics | US$0.11 |
-
|
Buy Now | |
Avnet America | US$0.10 |
-
|
Buy Now | |
element14 | US$0.13 |
-
|
Buy Now | |
Boersig | US$0.10 |
-
|
Buy Now | |
Farnell | US$0.10 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Mating Tab Thickness | .6mm, .024in |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 10A |
Mating Tab Width | 1.6mm, .063in |
Interface Plating | Tin (Sn) |
Wire Size | .5 – 1mm² |
Wire Size Search | 17AWG, 18AWG, .6mm², .85mm², 1mm², .5mm², .75mm², 19AWG |
Wire Insulation Diameter | .055 – .079in, 1.4 – 2mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MICRO-TIMER II FEMALE AWG20-17 | TTI Europe |
Rectangular Power Contact, Micro-Timer Ii Series, Tin Plated Contacts, Bronze, Socket, Crimp Rohs Compliant: Yes |Amp Te Connectivity 962943-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CRIMP SOCKET, MICRO-TIMER, 17-20 AWG | element14 |
MICRO TIMER 2 CONTACT | Boersig |
CONTACT, SOCKET, 20-17AWG, CRIMP | Farnell |
MICRO TIM BU-KONT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Micro-Timer II Series |
RoHS: | Unknown |
Product Range | Micro-Timer II Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
For Use With | Micro-Timer II Series Connectors |
Wire Size (AWG) | 20AWG to 17AWG |
Where can I find additional details, specifications and documents for a 962943-1?
Additional datasheets, footprints and schematics for 962943-1 are listed on our Part Details page. You can also find images and similar parts to 962943-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962943-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962943-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962943-1 fall under?
The 962943-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 962943-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962943-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 962943-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962943-1 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 962943-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962943-1 often in real-time on the comparison pages.
What if I can't find stock of 962943-1?
You can fill out our help required form which you can use to request a quote for 962943-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.