Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0107
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
2,400
in stock
|
Buy Now | |
element14
from US$0.41
|
10,970
in stock
|
Buy Now | |
Farnell
from US$0.49
|
10,970
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
8,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
5,187
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
4,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | .063in, 1.6mm |
---|---|
Interface Plating | Gold (Au) |
Typical Current Rating | 10A |
Crimp Type | F-Crimp |
Mating Tab Thickness | .6mm, .024in |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size | .5 – 1mm² |
Wire Size Search | 17AWG, 18AWG, .5mm², .6mm², 1mm², 19AWG, .75mm², .85mm² |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .083in |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
CONNECTOR CONTACTS | element14 |
CONNECTOR CONTACTS 07AH5947 | Farnell |
Automotive Connectors MICRO TIM2 KONT EDS | Rapid Electronics |
MICRO TIM2 KONT EDS | Heilind Electronics |
Automotive Contact, Socket, 19-17Awg | Newark Electronics |
TE Connectivity MT2 A REC 1.6 Contact SWS Au Automotive | Distrelec |
Micro Timer II crimp receptacle,17-20AWG | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MT2 A REC 1.6 Contact SWS Au | TE Connectivity 964274-3 | RS Americas |
MICRO TIM2 KONT EDS | Boersig |
MICRO TIM2 FMALE CONT AWG20-17 | TTI Europe |
Where can I find additional details, specifications and documents for a 964274-3?
Additional datasheets, footprints and schematics for 964274-3 are listed on our Part Details page. You can also find images and similar parts to 964274-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964274-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964274-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964274-3 fall under?
The 964274-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964274-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964274-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 964274-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964274-3 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Heilind Electronics and Newark Electronics have stock available or on a lead time for 964274-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964274-3 often in real-time on the comparison pages.
What if I can't find stock of 964274-3?
You can fill out our help required form which you can use to request a quote for 964274-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.