Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Single Wire Seal (SWS) |
---|---|
Typical Current Rating | 10A |
Mating Tab Width | .063in, 1.6mm |
Mating Tab Thickness | .024in, .6mm |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Silver (Ag) |
Interface Plating | Silver (Ag) |
Crimp Type | F-Crimp |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .083in |
Wire Size | 20 – 17AWG, .5 – 1mm² |
Wire Size Search | 17AWG, 18AWG, .6mm², .5mm², .75mm², 1mm², 19AWG, .85mm² |
Agency/Standard | LV 214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Insulated | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Mt2 A Rec 1.6 Contact Sws Ag |Te Connectivity 964274-8 | Newark Electronics |
Contact F Crimp ST Cable Mount | Avnet America |
MICRO TIMER2CONTACT | Boersig |
Where can I find additional details, specifications and documents for a 964274-8?
Additional datasheets, footprints and schematics for 964274-8 are listed on our Part Details page. You can also find images and similar parts to 964274-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964274-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964274-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964274-8 fall under?
The 964274-8 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964274-8 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964274-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 964274-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964274-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 964274-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964274-8 often in real-time on the comparison pages.
What if I can't find stock of 964274-8?
You can fill out our help required form which you can use to request a quote for 964274-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.