Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0962942-1 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
16,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
43,120
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
43,120
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
43,120
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
16,500
in stock
|
Buy Now | |
element14
from US$0.13
|
16,500
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | .063in, 1.6mm |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .6mm, .024in |
Terminal & Splice Type | Receptacle |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Typical Current Rating | 10A |
Wire Size Search | .25mm², .2mm², .22mm², .5mm², 21AWG, 23AWG, 22AWG, .35mm², .4mm², .3mm², 20AWG |
Wire Insulation Diameter | 1.15 – 1.6mm, .045 – .063in |
Wire Size | .2 – .5mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 7000 |
Packaging Method | Reel |
Sealable | No |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
TE Connectivity - AMP MT2 REC 1.6 Contact SRC Sn | Distrelec |
PIN AND SOCKET CONTACTS | Farnell |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
CONTACT, CRIMP, RECEPTACLE, 24-20AWG | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MICRO TIMER 2 CONTACT | Boersig |
MICRO TIM BU-KONT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Micro-Timer II Series |
RoHS: | Unknown |
Product Range | Micro-Timer II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Micro-Timer II Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 10A |
Where can I find additional details, specifications and documents for a 962942-1?
Additional datasheets, footprints and schematics for 962942-1 are listed on our Part Details page. You can also find images and similar parts to 962942-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962942-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962942-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962942-1 fall under?
The 962942-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 962942-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962942-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 962942-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962942-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 962942-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962942-1 often in real-time on the comparison pages.
What if I can't find stock of 962942-1?
You can fill out our help required form which you can use to request a quote for 962942-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.