Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$0.30
|
10,828
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
10,828
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
10,828
in stock
|
Buy Now | |
Farnell
from US$0.59
|
8,800
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Black |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | 1.6mm, .063in |
Width | 6.3mm, .248in |
Length | 9.8mm, .386in |
Height | 21.5mm, .846in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Automotive Connectors MICRO-TIM2 GEH 2P | Rapid Electronics |
TE Connectivity Automotive Connectors MICRO-TIM2 GEH 2P | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
AMP1-1452054-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1-1452054-1?
Additional datasheets, footprints and schematics for 1-1452054-1 are listed on our Part Details page. You can also find images and similar parts to 1-1452054-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1452054-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1452054-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1452054-1 fall under?
The 1-1452054-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1452054-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1452054-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1452054-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1452054-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1-1452054-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1452054-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1452054-1?
You can fill out our help required form which you can use to request a quote for 1-1452054-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.