Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1100632,
406420158 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
940
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
35,304
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
35,304
in stock
|
Buy Now | |
Farnell
from US$0.29
|
28,500
in stock
|
Buy Now | |
TE Store
from US$0.36
|
20,739
in stock
|
Buy Now | |
element14
from US$0.20
|
4,384
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
3,811
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
1,036
in stock
|
Buy Now | |
Powell Electronics
from US$0.24
|
224
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
65
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
20
in stock
|
Buy Now | |
Boersig
from US$0.20
|
18
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Black |
---|---|
Primary Product Material | Thermoplastic |
Contact Transmits (Typical) | Signal (Data) |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Product Length | 2.1902in, 55.63mm |
Product Width | 6.1mm, .2402in |
Product Height | 14.76mm, .581in |
UL Rating | Recognized |
CSA File Number | LR 7189 |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
Comment | Receptacle Connector |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
実装方法 | Loose Piece |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Strain Relief |
Headers&Wire Housings STRAIN RELIEF 40POS | Rapid Electronics |
STRAIN RELIEF, RCPT, 40POS/THERMOPLASTIC | Farnell |
040 STRAIN RELIEF A-L RCPT Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Thermoplastic Strain Relief Cover Black Thermoplastic | Bus Connector: Strain Relief & Ata | Part Number: 499252-1 | Internal Number: 499252-1 | Alias Number: 1100632 | TE Connectivity | TE Store |
STRAIN RELIEF, 40WAY | element14 |
Strain Relief, 40Way, Thermoplastic | Newark Electronics |
Connector Accessories 40 POS Receptacle Flat Cable Connector Strain Relief Thermoplastic Black | Avnet America |
40 way IDC strain relief | RS |
Strain Relief Cable Connector 40 Thermoplastic UL 94V-0 Black | TE Connectivity 499252-1 | RS Americas |
Cable clamp | Transfer Multisort Elektronik |
Amp-Latch 40 Position Strain Relief Accessory | Future Electronics |
Headers & Wire Housings STRAIN RELIEF 40POS | Sager |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Ribbon Cable Connectors |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | Novo ECONOLATCH Receptacles |
No. of Positions | 40Ways |
Strain Relief Material | Thermoplastic |
Product Range | AMP-LATCH Ribbon Cable Connectors |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | UL |
Material | Thermoplastic |
Where can I find additional details, specifications and documents for a 499252-1?
Additional datasheets, footprints and schematics for 499252-1 are listed on our Part Details page. You can also find images and similar parts to 499252-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 499252-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 499252-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 499252-1 fall under?
The 499252-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 499252-1 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 499252-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 499252-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 499252-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and element14 have stock available or on a lead time for 499252-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 499252-1 often in real-time on the comparison pages.
What if I can't find stock of 499252-1?
You can fill out our help required form which you can use to request a quote for 499252-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.