Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Daisy Chain | With |
---|---|
Connector Profile | Low |
Post Size | .64mm, .025in |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Positions | 40 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Row-to-Row Spacing | 2.54mm, .1in |
Shrouded End Dimension | 3.937mm, .155in |
Connector Length | 2.3in, 58.5mm |
Connector Height | 9.87mm, .39in |
コネクタの高さ | 9.87mm |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Mating Entry Location | Top |
Housing Material | Nylon - GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Polarization | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Alignment Type | Center, Dual Polarizing Bar |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Packaging Quantity | 40 |
Packaging Method | Package |
実装方法 | Package |
Header Type | Pin Header |
Connector & Housing Type | Plug |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .12in, 3.05mm |
Temperature Rating | High |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
A/L Low Pro Hdr 39/40P Vert 15 Au |Amp Te Connectivity 1888188-2 | Newark Electronics |
Conn Shrouded Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
A/L Low Pro Header, 39/40P Vert 15 Au | TE Connectivity 1888188-2 | RS Americas |
Special Order: A/L LOW PRO HDR 39/40P VERT 15 AU Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 40 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1888188-2 | Internal Number: 1888188-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1888188-2?
Additional datasheets, footprints and schematics for 1888188-2 are listed on our Part Details page. You can also find images and similar parts to 1888188-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888188-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888188-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888188-2 fall under?
The 1888188-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888188-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888188-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888188-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888188-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 1888188-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888188-2 often in real-time on the comparison pages.
What if I can't find stock of 1888188-2?
You can fill out our help required form which you can use to request a quote for 1888188-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.