Daisy Chain | Without |
---|---|
Connector Profile | Low |
PCB Mount Orientation | Vertical |
Number of Positions | 40 |
Ejection Latches | Without |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 15 – 15µin, .38µm |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Contact Design | Dual Beam |
Accepts Wire Insulation Diameter Range | .025 – .029in, .64 – .74mm |
Connector Width | 6.1mm, .2402in |
Row-to-Row Spacing | .1in, 2.54mm |
Wire Size | .051mm², 30AWG, 101CMA |
Connector Height | 12.5mm, .4921in |
Connector Length | 55.52mm, 2.1858in |
コネクタの高さ | 12.5mm |
UL Voltage Rating | 125VAC |
Operating Voltage | 125VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
Panel Mount Feature | Without |
Polarization | With |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Mating Retention | Without |
Circuit Application | Signal |
実装方法 | Box & Carton |
Packaging Quantity | 50 |
Packaging Method | Box & Carton |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Wire/Cable Type | Ribbon Cable |
Header Type | Pin Header |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Connector & Housing Type | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Ultra Novo Rcpt, Gry,lead Free |Amp Te Connectivity 1658618-3 | Newark Electronics |
Conn IDC Connector F 40 POS 2.54mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1658618-3?
Additional datasheets, footprints and schematics for 1658618-3 are listed on our Part Details page. You can also find images and similar parts to 1658618-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658618-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658618-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658618-3 fall under?
The 1658618-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658618-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658618-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658618-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658618-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1658618-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658618-3 often in real-time on the comparison pages.
What if I can't find stock of 1658618-3?
You can fill out our help required form which you can use to request a quote for 1658618-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.