Prices starting from US$0.90
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.90 |
2,900
|
Buy Now | |
TE Store | US$2.49 |
9,261
|
Buy Now | |
Farnell | US$1.74 |
7,182
|
Buy Now | |
Newark Electronics | US$2.29 |
7,180
|
Buy Now | |
element14 | US$1.85 |
7,180
|
Buy Now | |
RS | US$1.99 |
3,995
|
Buy Now | |
Heilind Electronics | US$2.26 |
3,765
|
Buy Now | |
Powell Electronics | US$1.93 |
2,433
|
Buy Now | |
RS Americas | US$1.87 |
1,509
|
Buy Now | |
TTI Europe | US$1.16 |
750
|
Buy Now | |
Heilind Electronics Asia | US$2.26 |
745
|
Buy Now | |
Distrelec | US$1.97 |
305
|
Buy Now | |
Avnet America | US$1.41 |
-
|
Buy Now | |
Boersig | US$1.58 |
-
|
Buy Now | |
Sager | US$1.47 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Connector Profile | Low |
---|---|
Daisy Chain | Without |
PCB Mount Orientation | Vertical |
Number of Positions | 40 |
Ejection Latches | Without |
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 15 – 15µin, .38µm |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Design | Tuning Fork |
コネクタの高さ | 15.16mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 2.1799in, 55.37mm |
Connector Height | 15.16mm, .5968in |
Accepts Wire Insulation Diameter Range | .787 – .94mm, .031 – .037in |
Wire Size | .08 – .15mm², 28 – 26AWG, 158 – 296CMA |
Connector Width | .2949in, 7.49mm |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
Panel Mount Feature | Without |
Polarization | With |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Mating Retention | Without |
Circuit Application | Signal |
実装方法 | Box & Carton |
Packaging Quantity | 50 |
Packaging Method | Box & Carton |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Wire/Cable Type | Ribbon Cable |
Header Type | Pin Header |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Connector & Housing Type | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
40 NOVO MIL/CTR 15DP,LEAD FREE Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 40 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1658621-9 | Internal Number: 1658621-9 | TE Connectivity | TE Store |
SOCKET, NOVOLATCH, 40WAY | Farnell |
Wire-To-Board Connector, Amp-Latch Novo Series, Idc/Idt, Receptacle, 40, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 1658621-9 | Newark Electronics |
40way polarised skt w/o strain relief | RS |
40 NOVO MIL/CTR 15DPLEAD FREE | Heilind Electronics |
AMP LATCH 40 Position 2.54 mm Pitch NOVO Cable to Board IDC Receptacle | Future Electronics |
Receptacle for Ribbon Cable Connector 40 Position, AMP-LATCH NOVO Series | TE Connectivity 1658621-9 | RS Americas |
TE Connectivity Multipole socket DIN 41651, 40 Contacts, N/A | Distrelec |
Conn IDC Connector F 40 POS 2.54mm IDT RA Cable Mount | Avnet America |
Headers & Wire Housings CNTR PLRZD RECPT 40P NOVO | Sager |
40 NOVO MIL-CTR 15DP,LEAD FREE | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Novo Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Novo Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Connector Mounting Orientation | Cable |
Contact Current Rating | 1A |
Contact Resistance | 15mohm |
Contact Termination | IDC / IDT |
IDC Cable Pitch | 0.05" |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 75 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Row Pitch | 2.54mm |
Termination Method | IDC / IDT |
Wire Size | 32AWG |
Withstand Voltage | 1000V |
Where can I find additional details, specifications and documents for a 1658621-9?
Additional datasheets, footprints and schematics for 1658621-9 are listed on our Part Details page. You can also find images and similar parts to 1658621-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658621-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658621-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658621-9 fall under?
The 1658621-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658621-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658621-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658621-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658621-9 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for 1658621-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658621-9 often in real-time on the comparison pages.
What if I can't find stock of 1658621-9?
You can fill out our help required form which you can use to request a quote for 1658621-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.