Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,916.42
|
No stock
|
Buy Now | |
TE Store
from US$1,561.48
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$1,830.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1,743.63
|
-
|
Buy Now | |
Avnet America
from US$1,439.60
|
-
|
Buy Now | |
RS Americas
from US$57.00
|
-
|
Buy Now | |
Boersig
from US$2,135.85
|
-
|
Buy Now |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
---|---|
Power Type | Hydraulic, Manual, Battery |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
HYP8 TERMINYL 8AWG DIE SET Tool Grade: Premium Crimp Tooling Die Sets Type: Removable/Interchangeable Specification Type: MIL Spec TE Product Specification (114-) TE Certification: Yes – Certificate Included Power Technology Type: Manual Battery Hydraulic Premium Crimp Tooling Removable/Interchangeable MIL Spec – Certificate Included | Hand Crimping Tool | Part Number: 47820 | Internal Number: 47820 | TE Connectivity | TE Store |
DIE TERMINYL 69051 #8 | Heilind Electronics |
Die for hydraulic crimp tool 59974-1 | RS |
Punches & Dies Die Terminyl 69051 #8 |Amp Te Connectivity 47820 | Newark Electronics |
HYP8 TERMINYL 8AWG DIE SET | Boersig |
Where can I find additional details, specifications and documents for a 47820?
Additional datasheets, footprints and schematics for 47820 are listed on our Part Details page. You can also find images and similar parts to 47820 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47820 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47820 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47820 fall under?
The 47820 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 47820 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47820 you can contact the distributor directly for product support, shipping queries etc.
Is the 47820 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47820 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for 47820.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47820 often in real-time on the comparison pages.
What if I can't find stock of 47820?
You can fill out our help required form which you can use to request a quote for 47820 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.