Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.86
|
379
in stock
|
Buy Now | |
Heilind Electronics
from US$2.68
|
10,875
in stock
|
Buy Now | |
TTI Europe
from US$1.54
|
3,100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.68
|
2,175
in stock
|
Buy Now | |
Avnet America
from US$1.17
|
1,916
in stock
|
Buy Now | |
Electro Enterprises
from US$2.02
|
810
in stock
|
Buy Now | |
Powell Electronics
from US$2.37
|
631
in stock
|
Buy Now | |
RS Americas
from US$1.76
|
612
in stock
|
Buy Now | |
Newark Electronics
from US$2.53
|
460
in stock
|
Buy Now | |
element14
from US$2.78
|
460
in stock
|
Buy Now | |
Farnell
from US$2.08
|
460
in stock
|
Buy Now | |
Rapid Electronics
from US$2.29
|
300
in stock
|
Buy Now | |
Distrelec
from US$2.01
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.24
|
30
in stock
|
Buy Now | |
Future Electronics
from US$2.05
|
-
|
Buy Now | |
Boersig
from US$1.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 3.14g |
Stripe Color | Red |
Insulation Sleeve Color | Red |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Wire Size | 6.64 – 10.5mm², 8AWG, 13100 – 20800CMA |
Wire Insulation Diameter (Max) | .256in, 6.502mm |
Wire Insulation Diameter | .256in, 6.502mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 6.35mm, .25in |
Overall Length | 36.2mm, 1.4252in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Shape Description | RING-047 |
Stud Size | M6 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,T-N R 8 1/4 | Heilind Electronics |
Ring Tongue Terminal 8AWG 36.2mm 12.14mm Tin Loose Piece | Avnet America |
Terminal Ring Tongue RING-047 Copper 8 AWG 1/4 (M6) TERMINYL 0.250 in. | TE Connectivity 324082 | RS Americas |
Ring Tongue Terminal, Terminyl Series, 1/4 ", M6, 8 Awg, 8 Mm , Nylon (Polyamide) Rohs Compliant: Yes |Amp Te Connectivity 324082 | Newark Electronics |
Ring terminal Terminyl 8AWG M6 | RS |
TERMINYL INSULATED RING TONGUE TERMINAL | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 10.5mm2 | Distrelec |
Tip: ring | Transfer Multisort Elektronik |
Terminyl 8 AWG Straight Closed Barrel Insulation Support Ring Tongue Terminal | Future Electronics |
Status: | Unknown |
---|---|
Series: | Terminyl Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Product Range | Terminyl Series |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 8mm² |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Red |
Where can I find additional details, specifications and documents for a 324082?
Additional datasheets, footprints and schematics for 324082 are listed on our Part Details page. You can also find images and similar parts to 324082 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324082 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324082 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324082 fall under?
The 324082 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324082 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324082 you can contact the distributor directly for product support, shipping queries etc.
Is the 324082 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324082 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, Avnet America and Electro Enterprises have stock available or on a lead time for 324082.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324082 often in real-time on the comparison pages.
What if I can't find stock of 324082?
You can fill out our help required form which you can use to request a quote for 324082 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.