Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
No stock
|
Buy Now | |
TE Store
from US$1.75
|
10,285
in stock
|
Buy Now | |
Heilind Electronics
from US$1.15
|
4,104
in stock
|
Buy Now | |
element14
from US$0.83
|
1,895
in stock
|
Buy Now | |
Farnell
from US$0.82
|
1,895
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.15
|
958
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
-
|
Buy Now | |
Future Electronics
from US$0.73
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$1.45
|
-
|
Buy Now | |
Boersig
from US$0.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Red |
---|---|
Plating Material | Tin, Copper |
Stripe Color | Red |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .36in, 9.14mm |
Wire Insulation Diameter (Max) | 9.14mm, .36in |
Stud Diameter | 9.91mm, .39in, 9.53mm |
Wire Size | 13100 – 20800CMA, 8AWG, 8mm² |
Overall Length | 1.696in, 43.078mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Shape Description | RING-044 |
Insulated | Yes |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Stud Size | 3/8 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R PG 8 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 52291-1 | Internal Number: 52291-1 | TE Connectivity | TE Store |
TERMINAL R PG 8 3/8 | Heilind Electronics |
TERMINAL, RING TONGUE, 3/8", RED, 8AWG | element14 |
Ring Terminal,8AWG,Plasti-Grip, 3/8 | RS |
Terminal, Ring Tongue, 3/8", 8Awg, Red | Newark Electronics |
Plasti-Grip Series 8 AWG 3/8 Stud Red Insulated Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 8AWG 43.08mm 14.91mm Tin Loose Piece | Avnet America |
Terminal R Pg 8 3/8 | TE Connectivity 52291-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 10.54mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Where can I find additional details, specifications and documents for a 52291-1?
Additional datasheets, footprints and schematics for 52291-1 are listed on our Part Details page. You can also find images and similar parts to 52291-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52291-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52291-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52291-1 fall under?
The 52291-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52291-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52291-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52291-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52291-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 52291-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52291-1 often in real-time on the comparison pages.
What if I can't find stock of 52291-1?
You can fill out our help required form which you can use to request a quote for 52291-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.