Prices starting from US$0.41
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.61 |
1,400
|
Buy Now | |
TE Store | US$1.17 |
1,992
|
Buy Now | |
Newark Electronics | US$0.78 |
1,894
|
Buy Now | |
element14 | US$0.65 |
1,894
|
Buy Now | |
Farnell | US$0.76 |
1,894
|
Buy Now | |
RS Americas | US$0.41 |
1,756
|
Buy Now | |
Powell Electronics | US$0.63 |
1,593
|
Buy Now | |
Heilind Electronics | US$0.62 |
1,533
|
Buy Now | |
Heilind Electronics Asia | US$0.62 |
460
|
Buy Now | |
Rapid Electronics | US$0.77 |
81
|
Buy Now | |
Chip One Stop | US$1.00 |
81
|
Buy Now | |
Distrelec | US$28.62 |
17
|
Buy Now | |
Future Electronics | US$0.48 |
-
|
Buy Now | |
Avnet America | US$0.60 |
-
|
Buy Now | |
Boersig | US$0.54 |
-
|
Buy Now | |
TTI Europe | US$0.43 |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 4.34mm, .171in |
Wire Insulation Diameter | .36in, 9.144mm |
Tongue Thickness | 1.02mm, .04in |
Wire Size | 8AWG, 13100 – 20800CMA, 8mm² |
Wire Insulation Diameter (Max) | 9.144mm, .36in |
Overall Length | 1.586in, 40.284mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,R PG 8 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 52041 | Internal Number: 52041 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #8, 8Awg, Red | Newark Electronics |
TERMINAL, RING TONGUE, #8, 8AWG, RED | element14 |
Plasti-Grip Term Vinl Terminal R Pg 8 8 | TE Connectivity 52041 | RS Americas |
TERMINAL,R PG 8 8 | Heilind Electronics |
Ring Terminal,8AWG,Plasti-Grip, 8 | RS |
Terminals TERMINAL R PG 8 8 | Rapid Electronics |
Plasti-Grip AWG-8 Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 8AWG 40.28mm 12.14mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Product Range | PLASTI-GRIP Series |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 8mm² |
Insulator Material | Vinyl |
Insulator Colour | Red |
Stud Size | #8 |
For Use With | MiniMark Vinyl Tape, Tamper-Evident Metallized Polyester and Self-Laminating Die Cut Labels |
---|---|
Pack Quantity | 1 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 52041?
Additional datasheets, footprints and schematics for 52041 are listed on our Part Details page. You can also find images and similar parts to 52041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52041 fall under?
The 52041 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52041 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52041 you can contact the distributor directly for product support, shipping queries etc.
Is the 52041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52041 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 52041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52041 often in real-time on the comparison pages.
What if I can't find stock of 52041?
You can fill out our help required form which you can use to request a quote for 52041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.