Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.39
|
68
in stock
|
Buy Now | |
Heilind Electronics
from US$2.09
|
10,348
in stock
|
Buy Now | |
Electro Enterprises
from US$1.58
|
7,110
in stock
|
Buy Now | |
Newark Electronics
from US$2.34
|
2,096
in stock
|
Buy Now | |
Farnell
from US$2.39
|
2,096
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.09
|
2,070
in stock
|
Buy Now | |
element14
from US$2.47
|
2,069
in stock
|
Buy Now | |
Rapid Electronics
from US$2.42
|
2,022
in stock
|
Buy Now | |
Chip One Stop
from US$1.64
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$1.81
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$1.30
|
1,900
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
795
in stock
|
Buy Now | |
RS Americas
from US$1.70
|
351
in stock
|
Buy Now | |
Powell Electronics
from US$1.93
|
262
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.34
|
2
in stock
|
Buy Now | |
Boersig
from US$2.12
|
-
|
Buy Now | |
Carlton-Bates
from US$1.26
|
-
|
Buy Now | |
TTI Europe
from US$1.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Red |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | Yes |
Stripe Color | Red |
Weight per Piece | 3.11g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | .256in, 6.502mm |
Tongue Thickness | .031in, .79mm |
Wire Size | 8AWG, 13100 – 20800CMA, 6.64 – 10.5mm² |
Stud Diameter | 4.82mm, .19in |
Wire Insulation Diameter (Max) | 6.502mm, .256in |
Overall Length | 35.61mm, 1.402in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | #10 |
Shape Description | RING-047 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,T-N R 8 10 | Heilind Electronics |
Terminal, Ring Tongue, 10", 8Awg, Red | Newark Electronics |
TERMINAL, RING TONGUE, 10", 8AWG, RED | Farnell |
TERMINYL INSULATED RING TONGUE TERMINAL | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 10.5mm2 | Distrelec |
Terminyl 8 AWG Straight Closed Barrel Insulation Support Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 8AWG 35.61mm 10.95mm Tin Loose Piece | Avnet America |
Ring Tongue Terminal RING-047 8 AWG 10 TERMINYL 0.190 in. Tin MS25036-115 | TE Connectivity 324043 | RS Americas |
Ring terminal Terminyl 8AWG M5 | RS |
Tip: ring | Transfer Multisort Elektronik |
Terminal, Ring | Carlton-Bates |
RING TERMINAL SIZE 10 RED | TTI Europe |
Status: | Unknown |
---|---|
Series: | Terminyl Series |
RoHS: | Unknown |
Product Range | Terminyl Series |
---|---|
Stud Size - Imperial | 10 |
Stud Size - Metric | M5 |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 8mm |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Red |
Where can I find additional details, specifications and documents for a 324043?
Additional datasheets, footprints and schematics for 324043 are listed on our Part Details page. You can also find images and similar parts to 324043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324043 fall under?
The 324043 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324043 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324043 you can contact the distributor directly for product support, shipping queries etc.
Is the 324043 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324043 have stock available?
Authorised distributors including Heilind Electronics, Electro Enterprises, Newark Electronics, Farnell and Heilind Electronics Asia have stock available or on a lead time for 324043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324043 often in real-time on the comparison pages.
What if I can't find stock of 324043?
You can fill out our help required form which you can use to request a quote for 324043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.