Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Material | Nylon |
---|---|
Insulation Material | Nylon |
Insulation Support Sleeve Material | Nylon |
Color | Red |
Plating Material | Tin |
Splice Material | Copper |
Splice Features | Step Down |
Splice Configuration | Single to Single |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 13100 – 20800CMA, 2.62 – 6.64mm², 6.64 – 10.54mm² |
Outside Diameter | .375in, 9.525mm |
Wire Insulation Diameter (Max) | 6.48mm, .255in |
Overall Length | 52.476mm, 2.066in |
Barrel Inside Diameter | 6.604mm, .26in |
Operating Voltage | 600 V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Comment | Step-Down Assembly includes adapter which is visible through insulation sleeve window. |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Discrete Wire Type | Stranded |
Product Type | Splice |
Sealable | No |
Splice Type | Butt Splice |
Operating Temperature Range | 221°F, 105°C |
Splc Butt S.d. S-S T-N 8/12-10 Rohs Compliant: Yes |Amp Te Connectivity 328569 | Newark Electronics |
Splices Terminal 8-12AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 328569?
Additional datasheets, footprints and schematics for 328569 are listed on our Part Details page. You can also find images and similar parts to 328569 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328569 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328569 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328569 fall under?
The 328569 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 328569 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328569 you can contact the distributor directly for product support, shipping queries etc.
Is the 328569 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328569 have stock available?
Authorised distributors including Electro Enterprises, Powell Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 328569.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328569 often in real-time on the comparison pages.
What if I can't find stock of 328569?
You can fill out our help required form which you can use to request a quote for 328569 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.