324044 Rings & Spades by TE Connectivity

TERMINAL,T-N R 8 5/16

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.80

Distributor Stock
Logo for RS
RS
from US$2.51
554
in stock
Buy Now
Logo for element14
element14
from US$3.12
1,579
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.10
1,579
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$2.73
1,373
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.25
600
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.21
600
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.24
394
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$3.18
214
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$2.74
207
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$2.74
48
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.19
2
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.80
-
Buy Now
Logo for Boersig
Boersig
from US$1.83
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Stripe Color Red
Inspection Slot No
Insulation Sleeve Color Red
Weight per Piece 3.509g
Plating Material Copper, Tin
Number of Holes 1
Terminal Angle Straight
Military Part Class Class II
Terminal Orientation Straight
Terminal & Splice Type Ring Tongue
Wire Insulation Diameter .256in, 6.502mm
Tongue Thickness .031in, .79mm
Wire Size 8AWG, 13100 – 20800CMA, 6.64 – 10.5mm²
Stud Diameter 8.33mm, .328in
Wire Insulation Diameter (Max) 6.502mm, .256in
Overall Length 39.17mm, 1.5421in
Current Rating 1A
Government Qualified Yes
Wire Insulation Support With
Heavy Duty No
Packaging Quantity 100
Packaging Method Loose Piece
Barrel Type Closed Barrel
Shape Description RING-047
Support Style Insulation Support
Sealable No
Wire/Cable Type Regular Wire
Stud Size M8
Insulated Yes
Operating Temperature Range 221°F, 105°C


Alternative Descriptions

TERMINAL, RING TONGUE, 5/16", RED, 8AWG | element14
Terminals NYL-RING 08AWG #5/16 RED | Rapid Electronics
TE Connectivity - AMP Ring Terminal 10.5mm2 | Distrelec
RING TERMINAL TERMINYL 8AWG M8 | RS
Terminal, Ring Tongue, 5/16", 8Awg, Red | Newark Electronics
TERMINAL,T-N R 8 5/16 | Heilind Electronics
TERMINYL TERMINAL, TERMINAL, T-N R 8 5/16 | TE Connectivity 324044 | RS Americas
Terminyl 8 AWG Insulated Straight Closed Barrel Ring Tongue Terminal | Future Electronics
Ring Tongue Terminal 8AWG 39.17mm 14.91mm Tin Loose Piece | Avnet America


324044 Connectors by Unknown

TERMINAL RING TONGUE 5/16" 8AWG RED

Status: Unknown
Series: Terminyl Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Stud Size - Metric M8
Stud Size - Imperial 5/16"
Wire Size AWG Max 8AWG
Conductor Area CSA 10.5mm²
Product Range Terminyl Series
Insulator Colour Red
Insulator Material Nylon (Polyamide)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 324044?

Additional datasheets, footprints and schematics for 324044 are listed on our Part Details page. You can also find images and similar parts to 324044 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 324044 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324044 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 324044 fall under?

The 324044 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 324044 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 324044 you can contact the distributor directly for product support, shipping queries etc.

Is the 324044 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 324044 have stock available?

Authorised distributors including element14, Farnell, Powell Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 324044.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 324044 often in real-time on the comparison pages.

What if I can't find stock of 324044?

You can fill out our help required form which you can use to request a quote for 324044 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay