Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
No stock
|
Buy Now | |
TE Store
from US$1.54
|
1,644
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$1.28
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$1.49
|
5
in stock
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
Boersig
from US$0.76
|
-
|
Buy Now | |
Distrelec
from US$0.76
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .197in, 5mm |
Tongue Thickness | .031in, .79mm |
Wire Size | 8AWG, 13100 – 20800CMA, 8mm² |
Wire Insulation Diameter (Max) | .39in, 9.906mm |
Overall Length | .17in, 4.318mm |
Wire Insulation Diameter | .39in, 9.906mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Sealable | No |
Support Style | Insulation Support |
Shape Description | RING-044 |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R PG 8 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: #10 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 52263-5 | Internal Number: 52263-5 | TE Connectivity | TE Store |
Terminals Terminal R Pg 8 10 |Amp Te Connectivity 52263-5 | Newark Electronics |
Terminals TERMINAL R PG 8 10 | Rapid Electronics |
Ring Tongue Terminal 8AWG 39.52mm 10.95mm Tin Loose Piece | Avnet America |
Terminal R Pg 8 10 | TE Connectivity 52263-5 | RS Americas |
TE Connectivity - AMP Ring Terminal 10.54mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 52263-5?
Additional datasheets, footprints and schematics for 52263-5 are listed on our Part Details page. You can also find images and similar parts to 52263-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52263-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52263-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52263-5 fall under?
The 52263-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52263-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52263-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 52263-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52263-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 52263-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52263-5 often in real-time on the comparison pages.
What if I can't find stock of 52263-5?
You can fill out our help required form which you can use to request a quote for 52263-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.