Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2,511.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3,197.75
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$2,837.87
|
4
in stock
|
Buy Now | |
element14
from US$3,129.26
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$3,023.75
|
2
in stock
|
Buy Now | |
Avnet America
from US$2,511.51
|
-
|
Buy Now | |
RS Americas
from US$3,224.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Certification | Cannot be Certified |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery |
Tool Type | Heavy Head Hand Tool |
Specification Type | MIL Spec, TE Product Specification (114-) |
Heavy Head Hand Tool, 8Awg | Newark Electronics |
HEAVY HEAD HAND TOOL, 8AWG | element14 |
HHHT AMPLI-BOND | Heilind Electronics |
Connector/Terminal-To-Tool, Hand Tool | Avnet America |
Tooling, Hhht Ampli-Bond | TE Connectivity 69959 | RS Americas |
Where can I find additional details, specifications and documents for a 69959?
Additional datasheets, footprints and schematics for 69959 are listed on our Part Details page. You can also find images and similar parts to 69959 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69959 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69959 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69959 fall under?
The 69959 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 69959 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69959 you can contact the distributor directly for product support, shipping queries etc.
Is the 69959 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69959 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Avnet America have stock available or on a lead time for 69959.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69959 often in real-time on the comparison pages.
What if I can't find stock of 69959?
You can fill out our help required form which you can use to request a quote for 69959 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.