Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
726
in stock
|
Buy Now | |
Heilind Electronics
from US$0.66
|
16,466
in stock
|
Buy Now | |
TE Store
from US$1.04
|
3,460
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.66
|
3,293
in stock
|
Buy Now | |
RS Americas
from US$0.49
|
949
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
726
in stock
|
Buy Now | |
element14
from US$0.57
|
726
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.84
|
24
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Power and Signal Group
from US$51.82
|
-
|
Buy Now | |
Carlton-Bates
from US$0.49
|
-
|
Buy Now | |
Sager
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 8AWG, 13100 – 20800CMA, 8mm² |
Wire Insulation Diameter | 9.14mm, .36in |
Wire Insulation Diameter (Max) | .36in, 9.14mm |
Overall Length | 4.75mm, .187in |
Tongue Thickness | 1.02mm, .04in |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Shape Description | RING-044 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R PG 8 10 | Heilind Electronics |
TERMINAL R PG 8 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: #10 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 52263 | Internal Number: 52263 | TE Connectivity | TE Store |
Terminal Ring Tongue, 8AWG, Stud Size10, Closed Barrel, PlastiGrip Series | TE Connectivity 52263 | RS Americas |
Terminal, Ring Tongue, #10, 8Awg, Red | Newark Electronics |
TERMINAL, RING TONGUE, #10, 8AWG, RED | element14 |
Plasti-Grip 8 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 8AWG 39.52mm 10.95mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
Terminals TERMINAL R PG 8 10 | Sager |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 10.54mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Where can I find additional details, specifications and documents for a 52263?
Additional datasheets, footprints and schematics for 52263 are listed on our Part Details page. You can also find images and similar parts to 52263 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52263 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52263 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52263 fall under?
The 52263 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52263 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52263 you can contact the distributor directly for product support, shipping queries etc.
Is the 52263 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52263 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for 52263.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52263 often in real-time on the comparison pages.
What if I can't find stock of 52263?
You can fill out our help required form which you can use to request a quote for 52263 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.