Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D08229-000,
AMPS-0-0052263-1 |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
150
in stock
|
Buy Now | |
Heilind Electronics
from US$0.66
|
55,086
in stock
|
Buy Now | |
TE Store
from US$1.06
|
21,742
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.66
|
9,181
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
8,500
in stock
|
Buy Now | |
RS Americas
from US$0.85
|
8,129
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
2,579
in stock
|
Buy Now | |
element14
from US$0.77
|
1,320
in stock
|
Buy Now | |
Farnell
from US$0.75
|
1,320
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.88
|
996
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
996
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
996
in stock
|
Buy Now | |
Electro Enterprises
from US$0.46
|
382
in stock
|
Buy Now | |
Avnet America
-
|
2,579
in stock
|
Buy Now | |
Boersig
from US$0.52
|
-
|
Buy Now | |
Carlton-Bates
from US$0.51
|
-
|
Buy Now | |
Sager
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 8AWG, 13100 – 20800CMA, 8mm² |
Wire Insulation Diameter (Max) | .33in, 8.382mm |
Wire Insulation Diameter | 8.382mm, .33in |
Overall Length | .17in, 4.318mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Sealable | No |
Shape Description | RING-044 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Stud Size | #10 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R PG 8 10 | Heilind Electronics |
TERMINAL R PG 8 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: #10 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 52263-1 | Internal Number: 52263-1 | Alias Number: AMPS-0-0052263-1 | TE Connectivity | TE Store |
RING TONGUE TERMINAL AWG8 STR | TTI Europe |
Terminal Ring Tongue, 8AWG, Stud Size 10, Closed Barrel, PlastiGrip Series | TE Connectivity 52263-1 | RS Americas |
Terminal, Ring Tongue, M5, 8Awg, Red | Newark Electronics |
TERMINAL, RING TONGUE, M5, 8AWG, RED | element14 |
Plasti-Grip 8 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminals TERMINAL R PG 8 10 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 10.5mm2 | Distrelec |
Ring terminal, PLASTI-GRIP, red, M5 | RS |
Ring Tongue Terminal 8AWG 40.03mm 10.95mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 8mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 52263-1?
Additional datasheets, footprints and schematics for 52263-1 are listed on our Part Details page. You can also find images and similar parts to 52263-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52263-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52263-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52263-1 fall under?
The 52263-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52263-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52263-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52263-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52263-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, TTI Europe and RS Americas have stock available or on a lead time for 52263-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52263-1 often in real-time on the comparison pages.
What if I can't find stock of 52263-1?
You can fill out our help required form which you can use to request a quote for 52263-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.