Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1364430 |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$49.51
|
34
in stock
|
Buy Now | |
Heilind Electronics
from US$2.50
|
5,307
in stock
|
Buy Now | |
Electro Enterprises
from US$1.94
|
2,997
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
2,006
in stock
|
Buy Now | |
Avnet America
from US$1.57
|
2,006
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.50
|
899
in stock
|
Buy Now | |
element14
from US$2.55
|
769
in stock
|
Buy Now | |
Farnell
from US$1.74
|
769
in stock
|
Buy Now | |
TE Store
from US$2.67
|
362
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.61
|
249
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
62
in stock
|
Buy Now | |
RS Americas
from US$1.71
|
-
|
Buy Now | |
Boersig
from US$1.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 13100 – 20800CMA, 8mm², 8AWG |
Stud Diameter | 4.17mm, .164in |
Tongue Thickness | .043in, 1.09mm |
Wire Insulation Diameter (Max) | 6.502mm, .256in |
Overall Length | .811in, 20.6mm |
Wire Insulation Diameter | 6.502mm, .256in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Insulated | Yes |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-047 |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,T-N R 8 8 | Heilind Electronics |
Terminal, Ring Tongue, #8, Crimp, Red | Newark Electronics |
Ring Tongue Terminal 8AWG 36.2mm 12.14mm Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, #8, 8AWG, RED | element14 |
TERMINAL,T-N R 8 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 53041 | Internal Number: 53041 | Alias Number: 1364430 | TE Connectivity | TE Store |
Ring Tongue Terminal | RS Americas |
Status: | Unknown |
---|---|
Series: | Terminyl Series |
RoHS: | Unknown |
Product Range | Terminyl Series |
---|---|
Stud Size - Imperial | 8 |
Stud Size - Metric | M4 |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 8mm |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Red |
RTD foamcut cutting fluid,300ml aerosol | RS |
Where can I find additional details, specifications and documents for a 53041?
Additional datasheets, footprints and schematics for 53041 are listed on our Part Details page. You can also find images and similar parts to 53041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53041 fall under?
The 53041 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53041 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53041 you can contact the distributor directly for product support, shipping queries etc.
Is the 53041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53041 have stock available?
Authorised distributors including Heilind Electronics, Electro Enterprises, Newark Electronics, Avnet America and Heilind Electronics Asia have stock available or on a lead time for 53041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53041 often in real-time on the comparison pages.
What if I can't find stock of 53041?
You can fill out our help required form which you can use to request a quote for 53041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.