Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0388
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
12,000
in stock
|
Buy Now | |
Boersig
from US$0.0388
|
1,367,200
in stock
|
Buy Now | |
TTI Europe
from US$0.0417
|
984,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0390
|
344,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
208,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
207,000
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.07
|
160,000
in stock
|
Buy Now | |
Avnet America
from US$0.0451
|
88,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0428
|
76,000
in stock
|
Buy Now | |
element14
from US$0.10
|
71,902
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
71,461
in stock
|
Buy Now | |
Farnell
from US$0.07
|
71,461
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
34,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
20,000
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
9,203
in stock
|
Buy Now | |
SOS electronic
from US$0.07
|
5,300
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0477
|
1,600
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
1,201
in stock
|
Buy Now | |
Avnet Abacus
-
|
676,000
in stock
|
Buy Now | |
Compona
-
|
4,430
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Crimp Type | F-Crimp |
Mating Tab Thickness | .031in, .8mm |
Typical Current Rating | 14A |
Terminal & Splice Type | Tab |
Mating Tab Width | 1.5mm, .059in |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Size Search | 17AWG, 16AWG, .85mm², .75mm², 1mm², 1.25mm², 1.5mm², 1.3mm², 15AWG |
Wire Size | .75 – 1.5mm² |
Wire Insulation Diameter | .071 – .13in, 1.7 – 2.4mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
SUPERSEAL TAB AWG18.5-15.5 | TTI Europe |
Superseal 1.5 Series 18-15 AWG Tab Contact | Future Electronics |
TE 282109-1 Superseal 1.5mm Crimp Tab Male Tin 18-15AWG | Rapid Electronics |
MINI MIC TAB CONTACT | Heilind Electronics |
Terminal Tab Pre-Tin Superseal | Dalroad Norslo |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Contact | Transfer Multisort Elektronik |
CRIMP CONTACT, PIN, 15-18 AWG | element14 |
Contact, Superseal 1.5 Series, Pin, 18 Awg, 15 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 282109-1 | Newark Electronics |
Contact,crimp,tab,MIC mini,18.5-15.5 awg | RS |
Connector, Superseal, Tab, Pre-Tin, 0.75-1.50 18-15Mm Awg | TE Connectivity 282109-1 | RS Americas |
Contact Superseal M Crimp 0,75-1,5mm2 Tin-plated Reel | SOS electronic |
Male Contact 0,75-1,5 Tape | Schukat Electronic |
TE Connectivity - AMP Crimp Contact, Tin, 17 ... 15AWG | Distrelec |
Status: | Unknown |
---|---|
Series: | SUPERSEAL 1.5 Series |
RoHS: | Unknown |
Product Range | SUPERSEAL 1.5 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 15AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Superseal 1.5 Series Connectors |
Wire Size AWG Min | 17AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Wire Size (AWG) | 17AWG to 15AWG |
Where can I find additional details, specifications and documents for a 282109-1?
Additional datasheets, footprints and schematics for 282109-1 are listed on our Part Details page. You can also find images and similar parts to 282109-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282109-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282109-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282109-1 fall under?
The 282109-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 282109-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282109-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282109-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282109-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Future Electronics, Rapid Electronics and Heilind Electronics have stock available or on a lead time for 282109-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282109-1 often in real-time on the comparison pages.
What if I can't find stock of 282109-1?
You can fill out our help required form which you can use to request a quote for 282109-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.