Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 90° |
Connector Code | B |
Number of Rows | 4 |
Number of Positions | 95 |
Mating Tab Width | 4.8mm, .047in, .11in, 1.2mm, 2.8mm, .248in |
Length | 122.05mm, 4.819in |
Height | 46mm, 1.81in |
Width | 1.854in, 47.1mm |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.5mm, .0984in |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 108 |
Hybrid Connector | Yes |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 4.5mm, .177in |
Strain Relief | Yes |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Device, Wire-to-Board |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Housing, Rcpt, 95Pos, 12V | Newark Electronics |
Connector Housing Receptacle 95Position 2.5mm Right Angle Cable Mount Gray | Avnet America |
Female Terminal Housing, 95 Position, .098in Centerline, Sealable, Leavyseal | TE Connectivity 2-2344950-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-2344950-1?
Additional datasheets, footprints and schematics for 2-2344950-1 are listed on our Part Details page. You can also find images and similar parts to 2-2344950-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2344950-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2344950-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2344950-1 fall under?
The 2-2344950-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-2344950-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2344950-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2344950-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2344950-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-2344950-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2344950-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2344950-1?
You can fill out our help required form which you can use to request a quote for 2-2344950-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.