Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.63
|
861
in stock
|
Buy Now | |
Rapid Electronics
from US$14.80
|
8,377
in stock
|
Buy Now | |
Distrelec
from US$15.49
|
8,372
in stock
|
Buy Now | |
Heilind Electronics
from US$15.25
|
2,712
in stock
|
Buy Now | |
TTI Europe
from US$13.83
|
2,400
in stock
|
Buy Now | |
TE Store
from US$26.73
|
730
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.25
|
542
in stock
|
Buy Now | |
Conrad
from US$25.56
|
137
in stock
|
Buy Now | |
Newark Electronics
from US$17.85
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$14.90
|
5
in stock
|
Buy Now | |
Electro Enterprises
from US$9.60
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Future Electronics
from US$13.79
|
-
|
Buy Now | |
Avnet America
from US$13.83
|
-
|
Buy Now | |
RS Americas
from US$19.40
|
-
|
Buy Now | |
element14
from US$20.22
|
-
|
Buy Now | |
Avnet Asia
from US$15.74
|
-
|
Buy Now | |
Boersig
from US$19.24
|
-
|
Buy Now | |
Farnell
from US$16.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Signal Positions | 8 |
---|---|
Keying | A |
Number of Positions | 10 |
Reverse Numbering | Without |
Seal Type | Interfacial |
Number of Power Positions | 2 |
Reverse Gender | Reverse |
Contact Protection | With |
Accepts Wire Insulation Diameter Range | .06 – .13in, .015 – .26in, 1.5 – 3.3mm, 3.96 – 6.6mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
Shell Size | 17 |
Body Orientation | Straight |
Housing Color | Black |
VDE Tested | No |
Mating Alignment Type | Keyed |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Retention Type | Threaded Coupling |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Housing Type | Plug |
Sealable | Yes |
Contact Type | Pin |
Product Type | Housing |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | Immersion |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Standard Circular Connector PLUG REVERSE 17-10 | Rapid Electronics |
TE Connectivity CPC PLUG ASSY SRS 6 SZ 17-10 Standard Ci | Distrelec |
CPC PLUG ASSYSRS 6SZ 17-10 | Heilind Electronics |
10P CPC PLUG HSG W2W BLACK | TTI Europe |
8+2 way series 6 cable plug,45A/13A | RS |
CPC PLUG ASSY,SRS 6,SZ 17-10 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Wire Number of Positions: 10 Sealable: Yes Housing 250 VDC Wire-to-Wire 10 | Sealed Two-Piece Connector & Cpc Series 6 | Part Number: 213906-1 | Internal Number: 213906-1 | TE Connectivity | TE Store |
Case material: Thermoplastic UL94V-O | Conrad |
Circular Connector, Plug, 10Pos, Cable | Newark Electronics |
Conn Circular Housing Inline Plug PIN 2Power/8Signal POS 17 Shell Size Nylon 66 Bag | Avnet Abacus |
CPC Series 6 Free Hanging Plug 10 Position Circular Plastic Connector | Future Electronics |
Connector Housing CPC Plug Assy 10 Pos. Sz. 17 Series 6 Free Hang Rev Sex | TE Connectivity 213906-1 | RS Americas |
PLUG, REV CPC6, 10WAY | element14 |
Status: | Unknown |
---|---|
Series: | CPC Series 6 |
RoHS: | Unknown |
Product Range | CPC Series 6 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 10Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | ASAE NEMA SAE UL |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Current Rating | 45A |
Gender | Plug |
IP / NEMA Rating | IP65 |
Insert Arrangement | 17-10 |
No. of Positions | 10Ways |
Operating Temperature Max | 125°C |
Operating Temperature Min | -50°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 213906-1?
Additional datasheets, footprints and schematics for 213906-1 are listed on our Part Details page. You can also find images and similar parts to 213906-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213906-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213906-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213906-1 fall under?
The 213906-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213906-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213906-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213906-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213906-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Heilind Electronics, TTI Europe and RS have stock available or on a lead time for 213906-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213906-1 often in real-time on the comparison pages.
What if I can't find stock of 213906-1?
You can fill out our help required form which you can use to request a quote for 213906-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.