Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
51,831
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
161,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
95,391
in stock
|
Buy Now | |
Boersig
from US$0.09
|
59,525
in stock
|
Buy Now | |
element14
from US$0.16
|
52,391
in stock
|
Buy Now | |
Farnell
from US$0.10
|
52,391
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
21,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
15,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
14,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
14,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
9,014
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
6,690
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
3,675
in stock
|
Buy Now | |
Avnet Abacus
-
|
367,500
in stock
|
Buy Now | |
Compona
-
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Mating Tab Thickness | .8mm, .031in |
Mating Tab Width | .11in, 2.8mm |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 22A |
Interface Plating | Tin (Sn) |
Wire Size Search | 16AWG, 1.5mm², 2.5mm², 2mm², 14AWG, 15AWG |
Wire Size | 16 – 14AWG, 1.5 – 2.5mm² |
Wire Insulation Diameter | .075 – .118in, 1.9 – 3mm |
Agency/Standard | LV214 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
MCP-2,8 BU-KONTAKT AWG17-13.5 | TTI Europe |
Contact, Socket, 17-13Awg, Crimp | Newark Electronics |
CRIMP CONTACT, SKT, MCP, 13-17 AWG | element14 |
MCP 2.8 receptacle contact, AWG 17-13 | RS |
MCP Series 13-17 AWG Socket Timer Contact | Future Electronics |
AMP MCP 2.8, CONTACT | Heilind Electronics |
Contact | Transfer Multisort Elektronik |
TE Connectivity AMP MCP 2.8 CONTACT Automotive Connector | Distrelec |
AMP MCP 2.8 PCB Connector Contact Female Crimp Tin Plating 13 - 17 AWG | TE Connectivity 1-968851-1 | RS Americas |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
MCP 2.8 Contact | Dalroad Norslo |
AMP MCP Receptacle Terminal, 2.8 mm width, .8 mm thick, 25-40 A (power) terminal transmits, not sealed | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | MCP 2.8 Series |
RoHS: | Unknown |
Product Range | MCP 2.8 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 13AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Multiple Contact Point Series Connectors |
Wire Size AWG Min | 17AWG |
Contact Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 1-968851-1?
Additional datasheets, footprints and schematics for 1-968851-1 are listed on our Part Details page. You can also find images and similar parts to 1-968851-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968851-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968851-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968851-1 fall under?
The 1-968851-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-968851-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968851-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968851-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968851-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Boersig, element14 and Farnell have stock available or on a lead time for 1-968851-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968851-1 often in real-time on the comparison pages.
What if I can't find stock of 1-968851-1?
You can fill out our help required form which you can use to request a quote for 1-968851-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.