Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | 90° |
Number of Rows | 3, 4 |
Number of Positions | 81 |
Mating Tab Width | .64mm, 2.8mm, .11in, .025in |
Width | 37.8mm, 1.488in |
Height | 1.22in, 31mm |
Length | 3.008in, 76.4mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .114in, .228in, 7.86mm, .1in, 5.8mm, 2.54mm, 2.9mm, .309in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 20 |
Connector System | Wire-to-Device, Wire-to-Board |
Row-to-Row Spacing | .118in, 3mm |
Sealable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Strain Relief | No |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
0.64GET/2.8MCP 81POS UNSEALED | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1746778-1?
Additional datasheets, footprints and schematics for 1746778-1 are listed on our Part Details page. You can also find images and similar parts to 1746778-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1746778-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1746778-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1746778-1 fall under?
The 1746778-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1746778-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1746778-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1746778-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1746778-1 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for 1746778-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1746778-1 often in real-time on the comparison pages.
What if I can't find stock of 1746778-1?
You can fill out our help required form which you can use to request a quote for 1746778-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.