2109452-2 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

050/110 48P PLUG ASSY CODE A

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.19

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.19
-
Buy Now

Specifications

Color Black
Body Material PBT GF
Cable Exit Angle 180°
Number of Positions 48
Number of Rows 4
Mating Tab Width .047in, 1.2mm
Height 25.1mm, .988in
Nominal Voltage Architecture 12V
Operating Voltage 12VDC
Centerline (Pitch) .118in, 3mm
Polarized Yes
Mounting Feature Without
Terminal Position Assurance Yes
Circuit Application Signal
Connector Position Assurance Capable Yes
Serviceable Yes
Strain Relief No
Primary Locking Feature On the Terminal
Sealable No
Hybrid Connector Yes
Connector Style Housing for female terminals
Connector System Wire-to-Wire
Operating Temperature Range -40 – 176°F, -40 – 80°C



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2109452-2?

Additional datasheets, footprints and schematics for 2109452-2 are listed on our Part Details page. You can also find images and similar parts to 2109452-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2109452-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2109452-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2109452-2 fall under?

The 2109452-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 2109452-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2109452-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2109452-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2109452-2 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 2109452-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2109452-2 often in real-time on the comparison pages.

What if I can't find stock of 2109452-2?

You can fill out our help required form which you can use to request a quote for 2109452-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay