Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PBT |
---|---|
Color | Red |
Cable Exit Angle | 180° |
Number of Rows | 3, 1 |
Number of Positions | 30 |
Length | 42.56mm, 1.67in |
Width | 26mm, 1.02in |
Height | .622in, 15.8mm |
Centerline (Pitch) | .098in, .129in, 2.5mm, 3.29mm |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Row-to-Row Spacing | 3.2mm, .125in |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Where can I find additional details, specifications and documents for a 2188391-6?
Additional datasheets, footprints and schematics for 2188391-6 are listed on our Part Details page. You can also find images and similar parts to 2188391-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2188391-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2188391-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2188391-6 fall under?
The 2188391-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2188391-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2188391-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2188391-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2188391-6 have stock available?
There is no stock from authorised distributors for 2188391-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2188391-6 often in real-time on the comparison pages.
What if I can't find stock of 2188391-6?
You can fill out our help required form which you can use to request a quote for 2188391-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.