Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
2,470
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
11,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
11,250
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
11,250
in stock
|
Buy Now | |
TE Store
from US$0.19
|
10,911
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
9,671
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
7,500
in stock
|
Buy Now | |
element14
from US$0.25
|
7,500
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
7,500
in stock
|
Buy Now | |
Farnell
from US$0.23
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | 2.8mm, .11in |
---|---|
Typical Current Rating | 30A |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .8mm, .031in |
Contact Termination Area Plating Material | Gold (Au) |
Crimp Type | F-Crimp |
Interface Plating | Gold (Au) |
Wire Insulation Diameter | 1.4 – 2.1mm, 3.4mm, .134in, 2 – 2.7mm |
Wire Size Search | .85mm², 17AWG, 18AWG, 19AWG, 1mm², .5mm², .75mm², .6mm² |
Wire Size | .5 – 1mm² |
Agency/Standard | DIN ISO 6722 part 3, DIN 72 551 Part 6 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3750 |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Junior Power Timer Crimp Contact | Future Electronics |
JUN-POW-TIM REC CONTACT | TTI Europe |
JPT REC 2.8 Contact SWS Au Terminal Type: Receptacle Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 2.8 mm .11" | Timer & Receptacle And Tab | Part Number: 1-929939-1 | Internal Number: 1-929939-1 | TE Connectivity | TE Store |
Junior Power Timer PCB Conn Contact Female Crimp Gold Plating 17 to 20 AWG | TE Connectivity 1-929939-1 | RS Americas |
Contact, Socket, 19-17Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 19-17AWG, CRIMP | element14 |
TE Connectivity - AMP JPT REC 2.8 Contact SWS Au | Distrelec |
Contact female crimp 0.5-1mm² JP Timer | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
JUN-POW-TIM CONTACT | Boersig |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 19AWG |
Wire Size AWG Max | 17AWG |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-929939-1?
Additional datasheets, footprints and schematics for 1-929939-1 are listed on our Part Details page. You can also find images and similar parts to 1-929939-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-929939-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-929939-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-929939-1 fall under?
The 1-929939-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-929939-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-929939-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-929939-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-929939-1 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, TTI Europe, TE Store and RS Americas have stock available or on a lead time for 1-929939-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-929939-1 often in real-time on the comparison pages.
What if I can't find stock of 1-929939-1?
You can fill out our help required form which you can use to request a quote for 1-929939-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.