Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
300
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
1,736
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
472
in stock
|
Buy Now | |
element14
from US$0.54
|
124
in stock
|
Buy Now | |
Farnell
from US$0.28
|
124
in stock
|
Buy Now | |
Boersig
from US$0.31
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
9
in stock
|
Buy Now | |
Power and Signal Group
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Pin |
---|---|
Crimp Type | F-Crimp |
Mating Pin Diameter | 1.58mm, .0625in |
Interface Plating | Nickel (Ni) |
Contact Termination Area Plating Material | Nickel (Ni) |
Wire Size Search | 20AWG, 18AWG, .5mm², .6mm², 19AWG, .75mm² |
Wire Size | .51 – .82mm², 20 – 18AWG |
Wire Insulation Diameter | .05 – .107in, 1.27 – 2.71mm |
Customer Preferred Contact | No |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Connector Pin, 20-18AWG, Crimp, Nickel Finish, AmpSeal 16 HDSF Series | TE Connectivity 1924579-3 | RS Americas |
TE Connectivity - AMP PIN CONTACT WIRE TO WIRE NICKE | Distrelec |
Contact, Pin, Crimp, 18 Awg | Newark Electronics |
CONTACT, PIN, AMPSEAL 16, 20-18 AWG | RS |
AUTOMOTIVE CONTACT, PIN, 18AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1924579-3?
Additional datasheets, footprints and schematics for 1924579-3 are listed on our Part Details page. You can also find images and similar parts to 1924579-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1924579-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1924579-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1924579-3 fall under?
The 1924579-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1924579-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1924579-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1924579-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1924579-3 have stock available?
Authorised distributors including RS Americas, Distrelec, Newark Electronics, RS and element14 have stock available or on a lead time for 1924579-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1924579-3 often in real-time on the comparison pages.
What if I can't find stock of 1924579-3?
You can fill out our help required form which you can use to request a quote for 1924579-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.