Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.51
|
28
in stock
|
Buy Now | |
TE Store
from US$1.27
|
530
in stock
|
Buy Now | |
Rapid Electronics
from US$2.77
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$2.49
|
200
in stock
|
Buy Now | |
RS Americas
from US$2.12
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$3.01
|
20
in stock
|
Buy Now | |
Future Electronics
from US$2.89
|
-
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now | |
element14
from US$2.99
|
-
|
Buy Now | |
Boersig
from US$1.95
|
-
|
Buy Now | |
Distrelec
from US$3.12
|
-
|
Buy Now | |
TTI Europe
from US$1.47
|
-
|
Buy Now | |
Farnell
from US$2.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Connector Code | 1 |
Color | Red |
Cable Exit Angle | 180° |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Pin Diameter | 1.5mm, .059in |
Height | 19.15mm, .754in |
Width | 1.872in, 47.55mm |
Length | .949in, 24.1mm |
Nominal Voltage Architecture | 90V, 80V, 240V, 125V, 42V, 24V, 48V, 12V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4.5mm, .177in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 350 |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
AS 16, 3P CAP ASSY, RD, KEY 1 Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Male Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776535-1 | Internal Number: 776535-1 | TE Connectivity | TE Store |
Automotive Connectors RECPT 3 POS RED 20-18 AWG | Rapid Electronics |
Connector, 16 Cap Assembly, 3 Position, 18-20AWG, Red, AmpSeal Series | TE Connectivity 776535-1 | RS Americas |
Ampseal 16 3 way receptacle housing | RS |
Connector Housing, Rcpt, 2Pos | Newark Electronics |
AmpSeal 3 Position Red Key A Sealed Receptacle Housing | Future Electronics |
Conn Housing RCP 3 POS 4.5mm Crimp ST Cable Mount | Avnet America |
CONNECTOR HOUSING, RCPT, 2POS, 4.5MM | element14 |
TE Connectivity - AMP Housing, Red, Socket, Poles - 3, Rows - 1 | Distrelec |
AMPSEAL Sealed Housing for Male Terminals, 1.5 mm diameter, 3 positions, 4.5 mm pitch | Power and Signal Group |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776535-1?
Additional datasheets, footprints and schematics for 776535-1 are listed on our Part Details page. You can also find images and similar parts to 776535-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776535-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776535-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776535-1 fall under?
The 776535-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776535-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776535-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776535-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776535-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, RS Americas and RS have stock available or on a lead time for 776535-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776535-1 often in real-time on the comparison pages.
What if I can't find stock of 776535-1?
You can fill out our help required form which you can use to request a quote for 776535-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.