Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.77
|
24
in stock
|
Buy Now | |
TE Store
from US$2.88
|
1,830
in stock
|
Buy Now | |
Powell Electronics
from US$4.55
|
1,116
in stock
|
Buy Now | |
Newark Electronics
from US$4.91
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$5.25
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$4.55
|
24
in stock
|
Buy Now | |
Avnet America
from US$4.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Green |
Body Material | PBT |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Pin Diameter | 1.5mm, .059in |
Length | 37.6mm, 1.48in |
Height | 26.8mm, 1.055in |
Width | 1.872in, 47.55mm |
Nominal Voltage Architecture | 80V, 240V, 24V, 42V, 125V, 12V, 90V, 48V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .177in, 4.5mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 25 |
Packaging Method | Bag |
Strain Relief | No |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for male terminals |
Row-to-Row Spacing | .209in, 5.3mm |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
CAP ASSY,12P,BRACKET REVERSE TYPE,ATAC C Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Male Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 1717934-4 | Internal Number: 1717934-4 | TE Connectivity | TE Store |
Automotive Conn Cap Assy,12P,bracket Reverse |Amp Te Connectivity 1717934-4 | Newark Electronics |
Automotive Conn CAP ASSY 12P BRACKET REVERSE | Rapid Electronics |
TE Connectivity CAP ASSY 12P BRACKET REVERSE TYPE ATAC C Automotive Connector | Distrelec |
CAP ASSY,12P,BRACKET REVERSE T | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1717934-4?
Additional datasheets, footprints and schematics for 1717934-4 are listed on our Part Details page. You can also find images and similar parts to 1717934-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1717934-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717934-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1717934-4 fall under?
The 1717934-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1717934-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1717934-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1717934-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1717934-4 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1717934-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1717934-4 often in real-time on the comparison pages.
What if I can't find stock of 1717934-4?
You can fill out our help required form which you can use to request a quote for 1717934-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.