Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.41
|
1,431
in stock
|
Buy Now | |
RS
from US$1.82
|
4,797
in stock
|
Buy Now | |
element14
from US$3.14
|
1,431
in stock
|
Buy Now | |
TTI Europe
from US$1.27
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
792
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
34
in stock
|
Buy Now | |
Future Electronics
from US$1.25
|
-
|
Buy Now | |
RS Americas
from US$3.08
|
-
|
Buy Now | |
Boersig
from US$1.68
|
-
|
Buy Now | |
TE Store
from US$1.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Mounting Clips |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MOUNTING CLIPS, NYLON, BLACK | element14 |
Mounting Clip, Ampseal 16 Rohs Compliant: Yes |Te Connectivity 1924487-1 | Newark Electronics |
AMPSEAL 16 Black Nylon 6/6 Retaining Clip Connector System | Future Electronics |
Automotive Connector Accessories, Mounting Clip, PA, Black, AMPSEAL 16 | TE Connectivity 1924487-1 | RS Americas |
MOUNTING CLIP, AMPSEAL 16 Automotive Connector Accessory Type: Mounting Clip Primary Product Material: PA Primary Product Color: Black Operating Temperature Range: -40 – 120 °C Operating Temperature Range: -40 – 248 °F Mounting Clip PA | Ampseal 16 Connectors Mounting Clip | Part Number: 1924487-1 | Internal Number: 1924487-1 | Black | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1924487-1?
Additional datasheets, footprints and schematics for 1924487-1 are listed on our Part Details page. You can also find images and similar parts to 1924487-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1924487-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1924487-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1924487-1 fall under?
The 1924487-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1924487-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1924487-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1924487-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1924487-1 have stock available?
Authorised distributors including RS, element14, Farnell, TTI Europe and Newark Electronics have stock available or on a lead time for 1924487-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1924487-1 often in real-time on the comparison pages.
What if I can't find stock of 1924487-1?
You can fill out our help required form which you can use to request a quote for 1924487-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.