Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.01
|
14,345
in stock
|
Buy Now | |
RS
from US$1.80
|
4,787
in stock
|
Buy Now | |
TE Store
from US$1.08
|
4,751
in stock
|
Buy Now | |
Distrelec
from US$2.90
|
1,061
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$3.08
|
-
|
Buy Now | |
Boersig
from US$1.67
|
-
|
Buy Now | |
TTI Europe
from US$1.42
|
-
|
Buy Now | |
Farnell
from US$2.88
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA |
UL Flammability Rating | UL 94-HB |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 4800 |
Accessory Type | Mounting Clips |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
MOUNTING CLIP, AMPSEAL 16 Automotive Connector Accessory Type: Mounting Clip Primary Product Material: PA Primary Product Color: Black Operating Temperature Range: -40 – 125 °C Operating Temperature Range: -40 – 257 °F Mounting Clip PA | Ampseal 16 Connectors Mounting Clip | Part Number: 1924487-3 | Internal Number: 1924487-3 | Black | TE Connectivity | TE Store |
TE Connectivity - AMP Connectors MOUNTING CLIP AMPSEAL 16 | Distrelec |
Mounting Clip for AMPSEAL 16 Connectors Nylon Black | Avnet America |
Automotive Connector Accessories, Mounting Clip, PA, Black, AMPSEAL 16 | TE Connectivity 1924487-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1924487-3?
Additional datasheets, footprints and schematics for 1924487-3 are listed on our Part Details page. You can also find images and similar parts to 1924487-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1924487-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1924487-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1924487-3 fall under?
The 1924487-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1924487-3 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1924487-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1924487-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1924487-3 have stock available?
Authorised distributors including Future Electronics, RS, TE Store, Distrelec and Avnet America have stock available or on a lead time for 1924487-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1924487-3 often in real-time on the comparison pages.
What if I can't find stock of 1924487-3?
You can fill out our help required form which you can use to request a quote for 1924487-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.