Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
10,000
in stock
|
Buy Now | |
Boersig
from US$0.12
|
32,393
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
19,866
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
17,892
in stock
|
Buy Now | |
TE Store
from US$0.09
|
10,079
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
9,772
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
9,188
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
5,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
1,954
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
1,365
in stock
|
Buy Now | |
element14
from US$0.47
|
1,365
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
240
in stock
|
Buy Now | |
Conrad
from US$0.21
|
32
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Material | PBT |
---|---|
Color | Natural |
UL Flammability Rating | UL 94-HB |
Packaging Quantity | 2500 |
Packaging Method | Package |
Seal Type | Cavity Blanking Plug |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Connectors SEALING PLUG SZ 20 CAVITY | Rapid Electronics |
SEALING PLUG, SZ 20 CAVITY Connector Seal & Plug Type: Cavity Blanking Plug Primary Product Material: PBT Primary Product Color: Natural Operating Temperature (Max): 85 °C 105 °C 65 °C 120 °C 75 °C 70 °C 100 °C 110 °C 125 °C 80 °C 90 °C Operating Temperature (Max): 158 °F 167 °F 257 °F 230 °F 176 °F 221 °F 248 °F 212 °F 185 °F 149 °F 194 °F Cavity Blanking Plug PBT | Ampseal 16 Connectors Sealing Plug | Part Number: 776364-1 | Internal Number: 776364-1 | Natural | TE Connectivity | TE Store |
SEALING PLUG, SZ 20 CAVITY 52M2224 | Farnell |
SEALING PLUG, SZ 20 CAVITY | Heilind Electronics |
Connector Accessories Cavity Plug Polybutylene Terephthalate Natural | Avnet America |
Cavity Blanking Plug, Pbt, Natural Rohs Compliant: Yes |Te Connectivity 776364-1 | Newark Electronics |
CAVITY BLANKING PLUG, PBT, NATURAL | element14 |
Accessories: sealing pin | Transfer Multisort Elektronik |
Factory colour: Ecru | Conrad |
AMPSEAL 16 Natural Color PBT Seal Plug Accessory | Future Electronics |
Automotive Connectors SEALING PLUG, SZ 20 CAVITY | Sager |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776364-1?
Additional datasheets, footprints and schematics for 776364-1 are listed on our Part Details page. You can also find images and similar parts to 776364-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776364-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776364-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776364-1 fall under?
The 776364-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 776364-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776364-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776364-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776364-1 have stock available?
Authorised distributors including Boersig, Chip One Stop, Rapid Electronics, TE Store and Farnell have stock available or on a lead time for 776364-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776364-1 often in real-time on the comparison pages.
What if I can't find stock of 776364-1?
You can fill out our help required form which you can use to request a quote for 776364-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.