1717975-3 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

CAP ASSY,6P,BRACKET REVERSE TYPE,ATAC CO

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.35

Distributor Stock
Logo for Avnet America
Avnet America
from US$2.35
-
Buy Now

Specifications

Body Material Other
Color Yellow
Cable Exit Angle 180°
Number of Positions 6
Number of Rows 2
Mating Pin Diameter 1.5mm, .059in
Height 26.8mm, 1.0551in
Width 47.55mm, 1.873in
Length .9685in, 24.6mm
Nominal Voltage Architecture 80V, 125V, 24V, 90V, 48V, 240V, 12V, 42V
Operating Voltage 250VDC
Centerline (Pitch) .177in, 4.5mm
UL Flammability Rating UL 94-HB
Degree of Protection IP67
Mounting Feature Without
Polarized Yes
Terminal Position Assurance Yes
Connector Position Assurance Capable Yes
Packaging Quantity 50
Packaging Method Bag
Strain Relief No
Hybrid Connector No
Connector Style Housing for male terminals
Row-to-Row Spacing .209in, 5.3mm
Connector System Wire-to-Wire
Sealable Yes
Primary Locking Feature Integrated in Housing
Operating Temperature Range -40 – 257°F, -40 – 125°C


Alternative Descriptions

Connector Housing Plug 6 Position 4.5mm Pitch Cable Mount Yellow | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1717975-3?

Additional datasheets, footprints and schematics for 1717975-3 are listed on our Part Details page. You can also find images and similar parts to 1717975-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1717975-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717975-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1717975-3 fall under?

The 1717975-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1717975-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1717975-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1717975-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1717975-3 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1717975-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1717975-3 often in real-time on the comparison pages.

What if I can't find stock of 1717975-3?

You can fill out our help required form which you can use to request a quote for 1717975-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay