Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Red |
---|---|
Cable Exit Angle | 180° |
Body Material | Other |
Number of Positions | 4 |
Number of Rows | 2 |
Mating Pin Diameter | 1.5mm, .059in |
Length | 24.6mm, .9685in |
Height | 1.873in, 47.55mm |
Width | 22.45mm, .8839in |
Nominal Voltage Architecture | 24V, 42V, 80V, 90V, 125V, 240V, 48V, 12V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 5.3mm, .209in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | No |
Connector Position Assurance Capable | Yes |
Packaging Method | Bag |
Packaging Quantity | 50 |
Row-to-Row Spacing | .1in, 2.54mm |
Sealable | Yes |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
AMPSEAL16,CAP ASSY,4P-A,B/R TYPE,RWDS Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 1871414-1 | Internal Number: 1871414-1 | TE Connectivity | TE Store |
Ampseal16,cap Assy,4P-A,b/R Type,rwds |Te Connectivity 1871414-1 | Newark Electronics |
AMPSEAL16,CAP ASSY,4P-A,B-R TY | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1871414-1?
Additional datasheets, footprints and schematics for 1871414-1 are listed on our Part Details page. You can also find images and similar parts to 1871414-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1871414-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1871414-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1871414-1 fall under?
The 1871414-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1871414-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1871414-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1871414-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1871414-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1871414-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1871414-1 often in real-time on the comparison pages.
What if I can't find stock of 1871414-1?
You can fill out our help required form which you can use to request a quote for 1871414-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.