Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.93
|
30
in stock
|
Buy Now | |
TTI Europe
from US$1.77
|
5,994
in stock
|
Buy Now | |
element14
from US$3.88
|
416
in stock
|
Buy Now | |
Farnell
from US$2.11
|
416
in stock
|
Buy Now | |
TE Store
from US$1.63
|
342
in stock
|
Buy Now | |
RS Americas
from US$2.07
|
85
in stock
|
Buy Now | |
Rapid Electronics
from US$3.61
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$3.62
|
29
in stock
|
Buy Now | |
Conrad
from US$5.89
|
23
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,700
in stock
|
Buy Now | |
Future Electronics
from US$1.89
|
-
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
Boersig
from US$2.53
|
-
|
Buy Now | |
Distrelec
from US$3.13
|
-
|
Buy Now | |
Richardson RFPD
from US$1.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Red |
---|---|
Body Material | PBT GF |
Connector Code | 1 |
Cable Exit Angle | 180° |
Number of Positions | 6 |
Number of Rows | 2 |
Mating Pin Diameter | .059in, 1.5mm |
Height | 26.65mm, 1.049in |
Width | 47.55mm, 1.872in |
Length | .969in, 24.6mm |
Nominal Voltage Architecture | 240V, 125V, 48V, 12V, 42V, 24V, 90V, 80V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4.5mm, .177in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Package |
Packaging Quantity | 300 |
Sealable | Yes |
Row-to-Row Spacing | .209in, 5.3mm |
Strain Relief | Add By Accessory |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
CONNECTOR HOUSING, RCPT, 3POS, 4.5MM | element14 |
AS 16, 6P CAP ASSY, RD, KEY 1 Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Male Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776537-1 | Internal Number: 776537-1 | TE Connectivity | TE Store |
Connector, 16 Cap Assembly, 6 Position, 18-20AWG, Red, AmpSeal Series | TE Connectivity 776537-1 | RS Americas |
Automotive Connectors RECPT 6 POS RED 20-18 AWG | Rapid Electronics |
Plug And Socket Connector Housing | Newark Electronics |
Ampseal 16 6 way receptacle housing | RS |
Content: 1 pc(s) | Conrad |
Connector Accessories 6 POS Plug Cap Thermoplastic Red | Avnet Abacus |
6 Position 2 Row Wire to Wire Connection IP67 AMPSEAL 16 Socket Housing | Future Electronics |
TE Connectivity - AMP Housing, Red, Socket, Poles - 6, Rows - 2 | Distrelec |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776537-1?
Additional datasheets, footprints and schematics for 776537-1 are listed on our Part Details page. You can also find images and similar parts to 776537-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776537-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776537-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776537-1 fall under?
The 776537-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776537-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776537-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776537-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776537-1 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for 776537-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776537-1 often in real-time on the comparison pages.
What if I can't find stock of 776537-1?
You can fill out our help required form which you can use to request a quote for 776537-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.