Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.19
|
82
in stock
|
Buy Now | |
Boersig
from US$2.30
|
1,742
in stock
|
Buy Now | |
Future Electronics
from US$2.03
|
1,188
in stock
|
Buy Now | |
Chip One Stop
from US$1.50
|
1,060
in stock
|
Buy Now | |
RS Americas
from US$1.64
|
471
in stock
|
Buy Now | |
Distrelec
from US$3.15
|
329
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
304
in stock
|
Buy Now | |
TTI Europe
from US$2.12
|
286
in stock
|
Buy Now | |
Conrad
from US$4.27
|
56
in stock
|
Buy Now | |
element14
from US$3.85
|
38
in stock
|
Buy Now | |
Farnell
from US$2.11
|
28
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,772
in stock
|
Buy Now | |
Power and Signal Group
-
|
396
in stock
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
Richardson RFPD
from US$1.55
|
-
|
Buy Now | |
Sager
from US$1.87
|
-
|
Buy Now |
Connector Code | 1 |
---|---|
Color | Red |
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Pin Diameter | 1.5mm, .059in |
Length | 25.33mm, .997in |
Width | 1.441in, 36.6mm |
Height | 31mm, 1.22in |
Nominal Voltage Architecture | 125V, 24V, 42V, 90V, 48V, 12V, 80V, 240V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4.5mm, .177in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Package |
Packaging Quantity | 22 |
Sealable | Yes |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Row-to-Row Spacing | .209in, 5.3mm |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
6 Position Rectangular Housing Connector Plug Black 0.177 (4.50mm)" | Future Electronics |
Connector, 16 Plug Assembly, 6 Position, 18-20 AWG, Red, AmpSeal Series | TE Connectivity 776531-1 | RS Americas |
TE Connectivity - AMP Housing, Red, Plug, Poles - 6, Rows - 2 | Distrelec |
Plug And Socket Connector Housing | Newark Electronics |
Ampseal 16 6 way plug housing, 2 row | RS |
Content: 1 pc(s) | Conrad |
AUTOMOTIVE HOUSING, PLUG, 6POS | element14 |
Conn Housing PL 6 POS 4.5mm Crimp ST Cable Mount | Avnet Abacus |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Automotive Connectors PLUG ASSY 6 POS RED 20-18 AWG | Sager |
Where can I find additional details, specifications and documents for a 776531-1?
Additional datasheets, footprints and schematics for 776531-1 are listed on our Part Details page. You can also find images and similar parts to 776531-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776531-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776531-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776531-1 fall under?
The 776531-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776531-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776531-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776531-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776531-1 have stock available?
Authorised distributors including Boersig, Future Electronics, Chip One Stop, RS Americas and Distrelec have stock available or on a lead time for 776531-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776531-1 often in real-time on the comparison pages.
What if I can't find stock of 776531-1?
You can fill out our help required form which you can use to request a quote for 776531-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.