Prices starting from US$1.45
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.13 |
No stock
|
Buy Now | |
TE Store | US$1.45 |
236
|
Buy Now | |
Newark Electronics | US$3.22 |
222
|
Buy Now | |
element14 | US$3.50 |
222
|
Buy Now | |
Farnell | US$1.92 |
222
|
Buy Now | |
TTI Europe | US$1.66 |
218
|
Buy Now | |
Conrad | US$3.97 |
55
|
Buy Now | |
Rapid Electronics | US$2.93 |
50
|
Buy Now | |
Chip One Stop | US$2.42 |
37
|
Buy Now | |
Future Electronics | US$1.60 |
-
|
Buy Now | |
Avnet America | US$1.58 |
-
|
Buy Now | |
RS Americas | US$1.66 |
-
|
Buy Now | |
Boersig | US$2.26 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now |
Color | Red |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Connector Code | 1 |
Number of Rows | 2 |
Number of Positions | 4 |
Mating Pin Diameter | .059in, 1.5mm |
Height | 22.45mm, .884in |
Length | 24.6mm, .969in |
Width | 1.872in, 47.55mm |
Operating Voltage | 250VDC |
Nominal Voltage Architecture | 48V, 240V, 24V, 42V, 125V, 12V, 80V, 90V |
Centerline (Pitch) | 5.3mm, .209in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 1 |
Packaging Method | Package |
Hybrid Connector | No |
Row-to-Row Spacing | 4.5mm, .177in |
Sealable | Yes |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
AS 16, 4P CAP ASSY, RD, KEY 1 Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776536-1 | Internal Number: 776536-1 | TE Connectivity | TE Store |
Automotive Housing, Plug, 4Pos Rohs Compliant: Yes |Te Connectivity 776536-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 4POS | element14 |
Content: 1 pc(s) | Conrad |
Automotive Connectors RECPT 4 POS RED 20-18 AWG | Rapid Electronics |
Ampseal 16 4 way receptacle housing | RS |
Amp Seal 4 Position Crimp to Wire Socket Housing | Future Electronics |
Connector Accessories 4 POS Plug Cap Thermoplastic Red | Avnet America |
CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 4 POSITION, 18-20 AWG, RED | TE Connectivity 776536-1 | RS Americas |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776536-1?
Additional datasheets, footprints and schematics for 776536-1 are listed on our Part Details page. You can also find images and similar parts to 776536-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776536-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776536-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776536-1 fall under?
The 776536-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776536-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776536-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776536-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776536-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 776536-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776536-1 often in real-time on the comparison pages.
What if I can't find stock of 776536-1?
You can fill out our help required form which you can use to request a quote for 776536-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.