Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.55
|
No stock
|
Buy Now | |
Conrad
from US$7.50
|
47
in stock
|
Buy Now | |
Future Electronics
from US$2.59
|
-
|
Buy Now | |
Avnet America
from US$2.28
|
-
|
Buy Now | |
Boersig
from US$3.22
|
-
|
Buy Now | |
TE Store
from US$2.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Connector Code | 3 |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Pin Diameter | 1.5mm, .059in |
Length | 37.6mm, 1.48in |
Height | 1.049in, 26.65mm |
Width | 1.872in, 47.55mm |
Nominal Voltage Architecture | 24V, 90V, 48V, 42V, 12V, 80V, 240V, 125V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4.5mm, .177in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Quantity | 125 |
Packaging Method | Package |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for male terminals |
Row-to-Row Spacing | .209in, 5.3mm |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Content: 1 pc(s) | Conrad |
As 16, 12P Cap Assy, Rd, Key 3 |Te Connectivity 776539-3 | Newark Electronics |
Ampseal 12 Position 2 Row 4.50 mm Centerline Red Crimp Receptacle Assembly | Future Electronics |
Conn Housing RCP 12 POS 4.5mm Crimp ST Cable Mount | Avnet America |
AS 16, 12P CAP ASSY, RD, KEY 3 Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Male Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776539-3 | Internal Number: 776539-3 | TE Connectivity | TE Store |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776539-3?
Additional datasheets, footprints and schematics for 776539-3 are listed on our Part Details page. You can also find images and similar parts to 776539-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776539-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776539-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776539-3 fall under?
The 776539-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776539-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776539-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 776539-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776539-3 have stock available?
Authorised distributors including Conrad, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 776539-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776539-3 often in real-time on the comparison pages.
What if I can't find stock of 776539-3?
You can fill out our help required form which you can use to request a quote for 776539-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.