Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$3.06
|
225
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.06
|
75
in stock
|
Buy Now | |
Future Electronics
from US$2.57
|
-
|
Buy Now | |
Avnet America
from US$2.58
|
-
|
Buy Now | |
RS Americas
from US$5.86
|
-
|
Buy Now | |
Boersig
from US$3.47
|
-
|
Buy Now | |
TE Store
from US$2.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Red |
---|---|
Body Material | Other |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Pin Diameter | .059in, 1.5mm |
Height | 1.873in, 47.55mm |
Width | 1.0551in, 26.8mm |
Length | 28.6mm, 1.126in |
Nominal Voltage Architecture | 24V, 42V, 90V, 125V, 240V, 48V, 12V, 80V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .177in, 4.5mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Bag |
Packaging Quantity | 50 |
Row-to-Row Spacing | .1in, 2.54mm |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Sealable | Yes |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
AMPSEAL16,CAP ASSY,8P-A,B/R TY | Heilind Electronics |
8 Position Dual Row 5.30 mm 250 V 13 A Straight Angle Receptacle | Future Electronics |
AMPSEAL16,CAP ASSY,8P-A, B/R TYPE, RWDS, | TE Connectivity 1871415-1 | RS Americas |
AMPSEAL16,CAP ASSY,8P-A,B/R TYPE,RWDS, Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 1871415-1 | Internal Number: 1871415-1 | TE Connectivity | TE Store |
AMPSEAL16,CAP ASSY,8P-A,B-R TY | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1871415-1?
Additional datasheets, footprints and schematics for 1871415-1 are listed on our Part Details page. You can also find images and similar parts to 1871415-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1871415-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1871415-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1871415-1 fall under?
The 1871415-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1871415-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1871415-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1871415-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1871415-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1871415-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1871415-1 often in real-time on the comparison pages.
What if I can't find stock of 1871415-1?
You can fill out our help required form which you can use to request a quote for 1871415-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.