Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Code | 2 |
---|---|
Body Material | PBT GF |
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Pin Diameter | 1.5mm, .059in |
Length | 1.126in, 28.6mm |
Height | 1.049in, 26.65mm |
Width | 1.872in, 47.55mm |
Nominal Voltage Architecture | 24V, 125V, 240V, 90V, 48V, 12V, 80V, 42V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .177in, 4.5mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 250 |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Row-to-Row Spacing | .209in, 5.3mm |
Sealable | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
AS 16, 8P CAP ASSY, RD, KEY 2 Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Male Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776538-2 | Internal Number: 776538-2 | TE Connectivity | TE Store |
776538-2 Rohs Compliant: Yes |Te Connectivity 776538-2 | Newark Electronics |
Conn Housing RCP 8 POS 4.5mm Crimp ST Cable Mount | Avnet America |
Ampseal 16 8 Position Dual Row 4.5 mm Pitch Straight Receptacle Housing | Future Electronics |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776538-2?
Additional datasheets, footprints and schematics for 776538-2 are listed on our Part Details page. You can also find images and similar parts to 776538-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776538-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776538-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776538-2 fall under?
The 776538-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776538-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776538-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 776538-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776538-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Future Electronics and Power and Signal Group have stock available or on a lead time for 776538-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776538-2 often in real-time on the comparison pages.
What if I can't find stock of 776538-2?
You can fill out our help required form which you can use to request a quote for 776538-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.