Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.98
|
960
in stock
|
Buy Now | |
Rapid Electronics
from US$2.90
|
960
in stock
|
Buy Now | |
Chip One Stop
from US$2.55
|
960
in stock
|
Buy Now | |
TE Store
from US$1.94
|
192
in stock
|
Buy Now | |
Newark Electronics
from US$3.19
|
-
|
Buy Now | |
Future Electronics
from US$2.51
|
-
|
Buy Now | |
Avnet America
from US$2.22
|
-
|
Buy Now | |
Boersig
from US$3.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Body Material | Other |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Pin Diameter | .059in, 1.5mm |
Length | .9685in, 24.6mm |
Height | 1.873in, 47.55mm |
Width | 1.0551in, 26.8mm |
Nominal Voltage Architecture | 12V, 240V, 125V, 24V, 48V, 90V, 80V, 42V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4.5mm, .177in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | No |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 50 |
Packaging Method | Bag |
Row-to-Row Spacing | .138in, 3.5mm, 4mm, .157in |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
CAP ASSY 6P BRACKET REVERSE TYPE ATAC CO | Rapid Electronics |
TE Connectivity 6 Position Dual Row 5.30mm Straight Mount Angle Ampseal Receptacle | Distrelec |
CAP ASSY,6P,BRACKET REVERSE TYPE,ATAC CO Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 1717975-2 | Internal Number: 1717975-2 | TE Connectivity | TE Store |
Automotive Conn Cap Assy,6P,bracket Reverse |Amp Te Connectivity 1717975-2 | Newark Electronics |
6 Position Dual Row 5.30mm Straight Mount Angle Ampseal Receptacle | Future Electronics |
Conn Housing RCP 6 POS 4.5mm Crimp ST Cable Mount | Avnet America |
CAP ASSY,6P,BRACKET REVERSE TY | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1717975-2?
Additional datasheets, footprints and schematics for 1717975-2 are listed on our Part Details page. You can also find images and similar parts to 1717975-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1717975-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717975-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1717975-2 fall under?
The 1717975-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1717975-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1717975-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1717975-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1717975-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 1717975-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1717975-2 often in real-time on the comparison pages.
What if I can't find stock of 1717975-2?
You can fill out our help required form which you can use to request a quote for 1717975-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.