Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.71
|
601
in stock
|
Buy Now | |
TE Store
from US$1.52
|
13,687
in stock
|
Buy Now | |
Rapid Electronics
from US$3.20
|
3,405
in stock
|
Buy Now | |
Chip One Stop
from US$1.74
|
3,405
in stock
|
Buy Now | |
Farnell
from US$2.36
|
2,760
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
2,100
in stock
|
Buy Now | |
TTI Europe
from US$1.19
|
1,050
in stock
|
Buy Now | |
element14
from US$3.24
|
269
in stock
|
Buy Now | |
Conrad
from US$3.34
|
100
in stock
|
Buy Now | |
Heilind Electronics
from US$2.16
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
38
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.16
|
17
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
RS Americas
from US$2.84
|
-
|
Buy Now | |
Boersig
from US$1.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180 (In-Line) |
---|---|
Color | Black |
Material | PBT GF |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 350 |
Packaging Method | Box |
Connector System | Wire-to-Device, Wire-to-Board |
Accessory Type | Cover |
Strain Relief | Without |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
PROTECT CAP 2.5MM PLUG Protection & Strain Relief Accessory Type: Cover Cable Exit Angle: 180° Strain Relief: Without Primary Product Color: Black Primary Product Material: PBT GF Cover 180° Without Black | Automotive Connector Cap & Cover | Part Number: 185636-1 | Internal Number: 185636-1 | PBT GF | TE Connectivity | TE Store |
TE 185636-1 Protective Cap 2.5mm Plug Black | Rapid Electronics |
COVER, CONNECTOR, PET, GF | Farnell |
2.5 m Plug 180â–‘ Exit Angle Black Automotive Connector Cover | Future Electronics |
Black protective cap 2.5mm plug | RS |
CAP, 2.5MM SYSTEM, BLACK | element14 |
This plug-connector displays its excellent electric properties through rational processing and high stress. For single hole mounting, simple processing and device plug-in is provided.Typical applications: sensors, solenoid valves or power supplies. | Conrad |
PROTECT CAP 2.5MM PLUG | Heilind Electronics |
Cover, Pbt Gf, Black | Newark Electronics |
Connector Accessories Cover Loose Piece Polybutylene Terephthalate Black | Avnet Abacus |
Round Connector Systems - Connectors | RS Americas |
PROTECT CAP 2.5MMetri-PackLUG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 185636-1?
Additional datasheets, footprints and schematics for 185636-1 are listed on our Part Details page. You can also find images and similar parts to 185636-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185636-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185636-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185636-1 fall under?
The 185636-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 185636-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185636-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 185636-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185636-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Future Electronics have stock available or on a lead time for 185636-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185636-1 often in real-time on the comparison pages.
What if I can't find stock of 185636-1?
You can fill out our help required form which you can use to request a quote for 185636-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.