Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.18
|
167
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.05
|
409
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
167
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
Boersig
from US$0.72
|
-
|
Buy Now | |
Distrelec
from US$0.85
|
-
|
Buy Now | |
TE Store
from US$1.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 6.1in, .24mm |
---|---|
Number of Rows | 2 |
Number of Positions | 4 |
Contact Retention | Without |
Contact Layout | Matrix |
Height | .565in |
Length | 1.13in |
Width | .865in |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Centerline (Pitch) | 6.1mm, .24in |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 2000 |
Product Type | Housing |
Housing Type | Receptacle |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
4 Position .140 Mate-N-Lok Pin Housing Natural | Dalroad Norslo |
Pin & Socket Connectors 4P Mnl Cap Hsg .140 Natl |Amp Te Connectivity 1-480512-0 | Newark Electronics |
Conn Housing RCP 4 POS 6.1mm ST Individual | Avnet America |
TE Connectivity - AMP PWR CONN 04P .140 MNL CAP NAT | Distrelec |
Special Order: 04P .140 MNL CAP NAT Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 6.1 mm Housing Receptacle Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 1-480512-0 | Internal Number: 1-480512-0 | 6.1 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-480512-0?
Additional datasheets, footprints and schematics for 1-480512-0 are listed on our Part Details page. You can also find images and similar parts to 1-480512-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480512-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480512-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480512-0 fall under?
The 1-480512-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480512-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480512-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480512-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480512-0 have stock available?
Authorised distributors including Dalroad Norslo, Newark Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 1-480512-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480512-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480512-0?
You can fill out our help required form which you can use to request a quote for 1-480512-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.