Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0354
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
1,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0412
|
156,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
156,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0354
|
26,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
19,758
in stock
|
Buy Now | |
element14
from US$0.07
|
19,758
in stock
|
Buy Now | |
Farnell
from US$0.05
|
19,758
in stock
|
Buy Now | |
Avnet Abacus
-
|
52,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0369
|
-
|
Buy Now | |
Avnet America
from US$0.0398
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.0414
|
-
|
Buy Now | |
Boersig
from US$0.0418
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Tab Width | .63mm, .025in |
---|---|
Typical Current Rating | 7.5A |
Mating Tab Thickness | .63mm, .025in |
Interface Plating | Tin (Sn) |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Wire Size Search | .17mm², .08mm², .2mm², .22mm², .13mm² |
Wire Insulation Diameter | .033 – .047in, .85 – 1.2mm |
Wire Size | .08 – .22mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 13000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors MQS BU-KONTAKT | Rapid Electronics |
TE Connectivity - AMP MQS063 Sn rec LL unseal. 008-022 | Distrelec |
MQS BU-KONTAKT | TTI Europe |
Contact, Socket, Crimp | Newark Electronics |
CONTACT, SOCKET, CRIMP | element14 |
MQS contact,receptacle,0.12-0.40mm² | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
Socket Contact Tin 22-26 AWG Crimp | Future Electronics |
Dynamic 3000 PCB Conn Contact, Female, Crimp, Tin Plating 18 - 24 AWG | TE Connectivity 1355717-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Unknown |
Product Range | MQS Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | - |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | AMP MQS Series Housing Connectors |
Where can I find additional details, specifications and documents for a 1355717-1?
Additional datasheets, footprints and schematics for 1355717-1 are listed on our Part Details page. You can also find images and similar parts to 1355717-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1355717-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1355717-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1355717-1 fall under?
The 1355717-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1355717-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1355717-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1355717-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1355717-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 1355717-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1355717-1 often in real-time on the comparison pages.
What if I can't find stock of 1355717-1?
You can fill out our help required form which you can use to request a quote for 1355717-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.