Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.50
|
573
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
573
in stock
|
Buy Now | |
Rapid Electronics
from US$1.45
|
573
in stock
|
Buy Now | |
Chip One Stop
from US$1.73
|
573
in stock
|
Buy Now | |
Farnell
from US$2.90
|
500
in stock
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
Boersig
from US$1.50
|
-
|
Buy Now | |
Dalroad Norslo
from US$2.01
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Brown |
---|---|
Number of Positions | 12 |
Number of Signal Positions | 12 |
Number of Sections | 1 |
Number of Rows | 2 |
Interface Plating | Tin (Sn) |
Tab Width | .025in, .63mm |
Tab Thickness | .63mm, .025in |
PCB 厚 (推奨) | 1.6mm |
Length | 1.173in, 29.8mm |
Width | 27.9mm, 1.098in |
PCB Thickness (Recommended) | .063in |
Profile Height from PCB | .63in, 16mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
PCB Mount Alignment | Without |
Locking Interface | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Boardlock |
Mounting Holes | Without |
PCB Mount Retention | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Interface Number | 208-15544 |
Packaging Type | Tray |
Packaging Quantity | 1472 |
Hybrid Header | No |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 85°C, 75°C, 176°F, 167°F, 185°F, 158°F, 70°C, 65°C, 149°F, 80°C |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Automotive Connectors 12W Mqs Right Angle Hdr |Amp Te Connectivity 185740-3 | Newark Electronics |
Automotive Connectors 12W MQS RIGHT ANGLE HDR | Rapid Electronics |
TE Connectivity 12pos MQS .63 header 90deg Automotive Co | Distrelec |
RECTANGULAR PWR CONN, HEADER, 12POS, PCB | Farnell |
Conn Micro Quadlok Interconnection HDR 12 POS 2.54mm Solder RA Thru-Hole | Avnet America |
12 Way MQS Right Angle Header - Brown | Dalroad Norslo |
12W MQS RIGHT ANGLE HDR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 185740-3?
Additional datasheets, footprints and schematics for 185740-3 are listed on our Part Details page. You can also find images and similar parts to 185740-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185740-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185740-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185740-3 fall under?
The 185740-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 185740-3 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185740-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 185740-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185740-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 185740-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185740-3 often in real-time on the comparison pages.
What if I can't find stock of 185740-3?
You can fill out our help required form which you can use to request a quote for 185740-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.